Cobham Antennas Systems 2,300 - 2,700 MHz Vector Antenna for WiMAX and LTE, Sector Antenna Vector SA15-120-2.5V/9203

Description
2,300 - 2,700 MHz Vector Antenna for WiMAX and LTE, Sector Antenna
Datasheet
Description
2,300 - 2,700 MHz Vector Antenna for WiMAX and LTE, Sector Antenna
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2,300 - 2,700 MHz Vector Antenna for WiMAX and LTE, Sector Antenna - Vector SA15-120-2.5V/9203 - Cobham Antennas Systems
Newmarket, United Kingdom
2,300 - 2,700 MHz Vector Antenna for WiMAX and LTE, Sector Antenna
Vector SA15-120-2.5V/9203
2,300 - 2,700 MHz Vector Antenna for WiMAX and LTE, Sector Antenna Vector SA15-120-2.5V/9203
2,300 - 2,700 MHz Vector Antenna for WiMAX and LTE, Sector Antenna

2,300 - 2,700 MHz Vector Antenna for WiMAX and LTE, Sector Antenna

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number Vector SA15-120-2.5V/9203
Product Name 2,300 - 2,700 MHz Vector Antenna for WiMAX and LTE, Sector Antenna
Polarization Other; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
Multi-Band Antennas - 1248712 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details