Cobham Antennas Systems 380 - 400 MHz Antenna, DIRECTIONAL, Single Band LPA7-390R/1326

Description
Our flat panel directional, sector, omni-directional, planar spiral and helix antennas are designed to meet the highest specification. Each antenna has been designed to suit a particular application such as Wearable (Body Worn), discreet for Overt Security applications, or High Power for Electronic Warfare. PMR/Tetra antennas ensure full, reliable coverage for Emergency Services where a breakdown in communication is not an option. Light weight, aerodynamic 'blade' antennas are suitable for high speed vehicles such as Unmanned Aerial Vehicles or F1 race cars. Reciprocal base station antennas combine to ensure full coverage is provided.
Datasheet
Description
Our flat panel directional, sector, omni-directional, planar spiral and helix antennas are designed to meet the highest specification. Each antenna has been designed to suit a particular application such as Wearable (Body Worn), discreet for Overt Security applications, or High Power for Electronic Warfare. PMR/Tetra antennas ensure full, reliable coverage for Emergency Services where a breakdown in communication is not an option. Light weight, aerodynamic 'blade' antennas are suitable for high speed vehicles such as Unmanned Aerial Vehicles or F1 race cars. Reciprocal base station antennas combine to ensure full coverage is provided.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
380 - 400 MHz Antenna, DIRECTIONAL, Single Band - LPA7-390R/1326 - Cobham Antennas Systems
Newmarket, United Kingdom
380 - 400 MHz Antenna, DIRECTIONAL, Single Band
LPA7-390R/1326
380 - 400 MHz Antenna, DIRECTIONAL, Single Band LPA7-390R/1326
Our flat panel directional, sector, omni-directional, planar spiral and helix antennas are designed to meet the highest specification. Each antenna has been designed to suit a particular application such as Wearable (Body Worn), discreet for Overt Security applications, or High Power for Electronic Warfare. PMR/Tetra antennas ensure full, reliable coverage for Emergency Services where a breakdown in communication is not an option. Light weight, aerodynamic 'blade' antennas are suitable for high speed vehicles such as Unmanned Aerial Vehicles or F1 race cars. Reciprocal base station antennas combine to ensure full coverage is provided.

Our flat panel directional, sector, omni-directional, planar spiral and helix antennas are designed to meet the highest specification. Each antenna has been designed to suit a particular application such as Wearable (Body Worn), discreet for Overt Security applications, or High Power for Electronic Warfare.
PMR/Tetra antennas ensure full, reliable coverage for Emergency Services where a breakdown in communication is not an option. Light weight, aerodynamic 'blade' antennas are suitable for high speed vehicles such as Unmanned Aerial Vehicles or F1 race cars. Reciprocal base station antennas combine to ensure full coverage is provided.

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number LPA7-390R/1326
Product Name 380 - 400 MHz Antenna, DIRECTIONAL, Single Band
Pattern Type Directional
Polarization Circular; Other; Right Circular
Primary Frequency Range 380.0 to 400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
WiFi Antennas - 2269047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 0.0 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details