Cobham Antennas Systems Sat 1,520 - 1,590 MHz Antenna, HEMI OMNI HOA2-159L-GPS/1486

Description
Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application. Applications within this frequency include multi-band and wideband antennas for Cellular/Mobile GSM communications, including Electronic Warfare IED Countermeasures, Security, COFDM, UAV Ground and Airborne, Telemetry and Link16. There is a very large selection of antennas within the 1GHz to 2GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Description
Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application. Applications within this frequency include multi-band and wideband antennas for Cellular/Mobile GSM communications, including Electronic Warfare IED Countermeasures, Security, COFDM, UAV Ground and Airborne, Telemetry and Link16. There is a very large selection of antennas within the 1GHz to 2GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Datasheet
Datasheet Summary
Powered by GS/AI

The HOA2-159L-GPS/1486 is a Hemi Omni Satellite Antenna designed for applications within the 1.525 to 1.6605 GHz frequency range, specifically optimized for the Thuraya Satellite Network and mobile satellite communications. It features a left-hand circular polarization with a nominal gain of 2.4 dBiC and a beamwidth of approximately 360° in azimuth and 163° in elevation. The antenna has a typical voltage standing wave ratio (VSWR) of 2:1 and can handle a power rating of up to 20 W. In terms of mechanical specifications, the antenna has a mass of 220 grams and operates effectively in temperatures ranging from -40°C to +70°C. It is constructed with an Alocrom base and a white plastic radome, ensuring durability. The antenna is designed to withstand wind loading of 1.34 kg at 100 mph. Mounting options are available through specific kits, enhancing installation flexibility. This antenna is suitable for engineers looking for reliable performance in satellite communication applications.

Datasheet Summary
Powered by GS/AI

The HOA2-159L-GPS/1486 is a Hemi Omni Satellite Antenna designed for applications within the 1.525 to 1.6605 GHz frequency range, specifically optimized for the Thuraya Satellite Network and mobile satellite communications. It features a left-hand circular polarization with a nominal gain of 2.4 dBiC and a beamwidth of approximately 360° in azimuth and 163° in elevation. The antenna has a typical voltage standing wave ratio (VSWR) of 2:1 and can handle a power rating of up to 20 W. In terms of mechanical specifications, the antenna has a mass of 220 grams and operates effectively in temperatures ranging from -40°C to +70°C. It is constructed with an Alocrom base and a white plastic radome, ensuring durability. The antenna is designed to withstand wind loading of 1.34 kg at 100 mph. Mounting options are available through specific kits, enhancing installation flexibility. This antenna is suitable for engineers looking for reliable performance in satellite communication applications.

Suppliers

Company
Product
Description
Supplier Links
Sat 1,520 - 1,590 MHz Antenna, HEMI OMNI - HOA2-159L-GPS/1486 - Cobham Antennas Systems
Newmarket, United Kingdom
Sat 1,520 - 1,590 MHz Antenna, HEMI OMNI
HOA2-159L-GPS/1486
Sat 1,520 - 1,590 MHz Antenna, HEMI OMNI HOA2-159L-GPS/1486
Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application. Applications within this frequency include multi-band and wideband antennas for Cellular/Mobile GSM communications, including Electronic Warfare IED Countermeasures, Security, COFDM, UAV Ground and Airborne, Telemetry and Link16. There is a very large selection of antennas within the 1GHz to 2GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application.
Applications within this frequency include multi-band and wideband antennas for Cellular/Mobile GSM communications, including Electronic Warfare IED Countermeasures, Security, COFDM, UAV Ground and Airborne, Telemetry and Link16.
There is a very large selection of antennas within the 1GHz to 2GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number HOA2-159L-GPS/1486
Product Name Sat 1,520 - 1,590 MHz Antenna, HEMI OMNI
Applications Satellite Communications; GPS
Pattern Type Omni directional
Polarization Circular; Other; Sat Left Circular GPS Right Circ
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details