Cobham Antennas Systems 1,990 - 2,110 MHz Antenna, OMNI, Single Band FVD2-2050/832

Description
Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM. There is a very large selection of antennas within the 2GHz to 3GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Datasheet
Description
Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM. There is a very large selection of antennas within the 2GHz to 3GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1,990 - 2,110 MHz Antenna, OMNI, Single Band - FVD2-2050/832 - Cobham Antennas Systems
Newmarket, United Kingdom
1,990 - 2,110 MHz Antenna, OMNI, Single Band
FVD2-2050/832
1,990 - 2,110 MHz Antenna, OMNI, Single Band FVD2-2050/832
Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM. There is a very large selection of antennas within the 2GHz to 3GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM.
There is a very large selection of antennas within the 2GHz to 3GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number FVD2-2050/832
Product Name 1,990 - 2,110 MHz Antenna, OMNI, Single Band
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
WiFi Antennas - 2753524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 5150.0 to ? MHz
Gain 23 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details