Cobham Antennas Systems 4,400 - 4,850 MHz Antenna, DIRECTIONAL, Single Band FPA21-10-47V/1153

Description
Omni, Sector, Directional, Helix, Ultra Wideband, WiMAX, and Blade antennas suitable for military C-Band, IED Countermeasures, Body Worn, UAV, Electronic Warfare, Security and WiMAX/LTE applications. There is a very large selection of antennas within this 4GHz to 6GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Description
Omni, Sector, Directional, Helix, Ultra Wideband, WiMAX, and Blade antennas suitable for military C-Band, IED Countermeasures, Body Worn, UAV, Electronic Warfare, Security and WiMAX/LTE applications. There is a very large selection of antennas within this 4GHz to 6GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Datasheet
Datasheet Summary
Powered by GS/AI

The FPA21-10-47V/1153 is a directional antenna designed for tactical communications applications, operating within the frequency range of 4.40 to 4.85 GHz. It features a typical gain of 20.5 dBi and employs vertical linear polarization. The antenna has an approximate beamwidth of 10° in the azimuth and 19° in the elevation, with a cross-polarization isolation greater than 30 dB. The voltage standing wave ratio (VSWR) is rated at 1.5:1, and it can handle a power rating of up to 25 W. The front-to-back ratio exceeds 40 dB, indicating effective rejection of signals from the rear. Mechanically, the antenna is finished in a painted matt black and weighs 1.5 kg (3.3 lbs). It is designed to operate in temperatures ranging from -20°C to +70°C and can withstand wind loading of 13.6 kg (29.8 lbs) at 100 mph. This antenna is suitable for applications requiring high gain and robust performance in challenging environments.

Datasheet Summary
Powered by GS/AI

The FPA21-10-47V/1153 is a directional antenna designed for tactical communications applications, operating within the frequency range of 4.40 to 4.85 GHz. It features a typical gain of 20.5 dBi and employs vertical linear polarization. The antenna has an approximate beamwidth of 10° in the azimuth and 19° in the elevation, with a cross-polarization isolation greater than 30 dB. The voltage standing wave ratio (VSWR) is rated at 1.5:1, and it can handle a power rating of up to 25 W. The front-to-back ratio exceeds 40 dB, indicating effective rejection of signals from the rear. Mechanically, the antenna is finished in a painted matt black and weighs 1.5 kg (3.3 lbs). It is designed to operate in temperatures ranging from -20°C to +70°C and can withstand wind loading of 13.6 kg (29.8 lbs) at 100 mph. This antenna is suitable for applications requiring high gain and robust performance in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
4,400 - 4,850 MHz Antenna, DIRECTIONAL, Single Band - FPA21-10-47V/1153 - Cobham Antennas Systems
Newmarket, United Kingdom
4,400 - 4,850 MHz Antenna, DIRECTIONAL, Single Band
FPA21-10-47V/1153
4,400 - 4,850 MHz Antenna, DIRECTIONAL, Single Band FPA21-10-47V/1153
Omni, Sector, Directional, Helix, Ultra Wideband, WiMAX, and Blade antennas suitable for military C-Band, IED Countermeasures, Body Worn, UAV, Electronic Warfare, Security and WiMAX/LTE applications. There is a very large selection of antennas within this 4GHz to 6GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Omni, Sector, Directional, Helix, Ultra Wideband, WiMAX, and Blade antennas suitable for military C-Band, IED Countermeasures, Body Worn, UAV, Electronic Warfare, Security and WiMAX/LTE applications.
There is a very large selection of antennas within this 4GHz to 6GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number FPA21-10-47V/1153
Product Name 4,400 - 4,850 MHz Antenna, DIRECTIONAL, Single Band
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details