Cobham Antennas Systems 1,710 - 2,170 MHz Antenna, OMNI, Multi Band DEVD2-1800V-2050V/766

Description
Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM. There is a very large selection of antennas within the 2GHz to 3GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Datasheet
Description
Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM. There is a very large selection of antennas within the 2GHz to 3GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1,710 - 2,170 MHz Antenna, OMNI, Multi Band - DEVD2-1800V-2050V/766 - Cobham Antennas Systems
Newmarket, United Kingdom
1,710 - 2,170 MHz Antenna, OMNI, Multi Band
DEVD2-1800V-2050V/766
1,710 - 2,170 MHz Antenna, OMNI, Multi Band DEVD2-1800V-2050V/766
Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM. There is a very large selection of antennas within the 2GHz to 3GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM.
There is a very large selection of antennas within the 2GHz to 3GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number DEVD2-1800V-2050V/766
Product Name 1,710 - 2,170 MHz Antenna, OMNI, Multi Band
Applications Multi-band
Pattern Type Omni directional
Polarization Other; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz/5.8GHz Adhesive Sticker Antenna With 1.13mm Black Cable (L-10CM) + UFL Connector - ET-2458S-5BL10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 5800.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details