CO2Meter.com Dissolved Oxygen Meter

Description
The TS-600 Dissolved Oxygen Meter provides customers with an accurate oxygen measurement in mg/L or parts per billion (ppb) in water and other liquids. This portable, rechargeable DO meter is useful for measuring trace oxygen levels from 0-2,000 ppb for quality control in packaged liquids like beer, or for biological or industrial applications. This device is designed to be used in a process with pressurized liquid from a sampling valve, or with an external pump having 1 L/min. flow. Because it relies on fluid pressure instead of an internal pump. It can also monitor trace oxygen in real time for hours before recharging. Unlike EC sensors, this optical oxygen sensor is not affected by other gases including Nitrogen or Carbon Dioxide. This is because there are no moving parts and the device requires virtually no maintenance. Measurements are typically taken in seconds and the data can be logged to internal memory and downloaded via USB. Tecsense sensors are CE, FCC, IC, KC, and MIC marked and meet the requirements of ASTM F2714-08 and the European and Canadian standards for Food Safety. The company is DIN ISO 9001/2015 certified* Features Accurate opto-chemical oxygen sensor Easy to Use, On-the-Go analysis Data logging and download via USB Measures 0 - 2,000 ppb Li-ion rechargeable batteries Designed for the beverage, biological, and industrial applications Arrives with certificate of calibration Models TS-600 - Dissolved Oxygen Meter TS-700 - Sampling Dissolved Oxygen Meter
Request a Quote
Description
The TS-600 Dissolved Oxygen Meter provides customers with an accurate oxygen measurement in mg/L or parts per billion (ppb) in water and other liquids. This portable, rechargeable DO meter is useful for measuring trace oxygen levels from 0-2,000 ppb for quality control in packaged liquids like beer, or for biological or industrial applications. This device is designed to be used in a process with pressurized liquid from a sampling valve, or with an external pump having 1 L/min. flow. Because it relies on fluid pressure instead of an internal pump. It can also monitor trace oxygen in real time for hours before recharging. Unlike EC sensors, this optical oxygen sensor is not affected by other gases including Nitrogen or Carbon Dioxide. This is because there are no moving parts and the device requires virtually no maintenance. Measurements are typically taken in seconds and the data can be logged to internal memory and downloaded via USB. Tecsense sensors are CE, FCC, IC, KC, and MIC marked and meet the requirements of ASTM F2714-08 and the European and Canadian standards for Food Safety. The company is DIN ISO 9001/2015 certified* Features Accurate opto-chemical oxygen sensor Easy to Use, On-the-Go analysis Data logging and download via USB Measures 0 - 2,000 ppb Li-ion rechargeable batteries Designed for the beverage, biological, and industrial applications Arrives with certificate of calibration Models TS-600 - Dissolved Oxygen Meter TS-700 - Sampling Dissolved Oxygen Meter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dissolved Oxygen Meter -  - CO2Meter.com
Ormond Beach, FL, United States
Dissolved Oxygen Meter
Dissolved Oxygen Meter
The TS-600 Dissolved Oxygen Meter provides customers with an accurate oxygen measurement in mg/L or parts per billion (ppb) in water and other liquids. This portable, rechargeable DO meter is useful for measuring trace oxygen levels from 0-2,000 ppb for quality control in packaged liquids like beer, or for biological or industrial applications. This device is designed to be used in a process with pressurized liquid from a sampling valve, or with an external pump having 1 L/min. flow. Because it relies on fluid pressure instead of an internal pump. It can also monitor trace oxygen in real time for hours before recharging. Unlike EC sensors, this optical oxygen sensor is not affected by other gases including Nitrogen or Carbon Dioxide. This is because there are no moving parts and the device requires virtually no maintenance. Measurements are typically taken in seconds and the data can be logged to internal memory and downloaded via USB. Tecsense sensors are CE, FCC, IC, KC, and MIC marked and meet the requirements of ASTM F2714-08 and the European and Canadian standards for Food Safety. The company is DIN ISO 9001/2015 certified* Features Accurate opto-chemical oxygen sensor Easy to Use, On-the-Go analysis Data logging and download via USB Measures 0 - 2,000 ppb Li-ion rechargeable batteries Designed for the beverage, biological, and industrial applications Arrives with certificate of calibration Models TS-600 - Dissolved Oxygen Meter TS-700 - Sampling Dissolved Oxygen Meter

The TS-600 Dissolved Oxygen Meter provides customers with an accurate oxygen measurement in mg/L or parts per billion (ppb) in water and other liquids. This portable, rechargeable DO meter is useful for measuring trace oxygen levels from 0-2,000 ppb for quality control in packaged liquids like beer, or for biological or industrial applications.

This device is designed to be used in a process with pressurized liquid from a sampling valve, or with an external pump having 1 L/min. flow. Because it relies on fluid pressure instead of an internal pump. It can also monitor trace oxygen in real time for hours before recharging.

Unlike EC sensors, this optical oxygen sensor is not affected by other gases including Nitrogen or Carbon Dioxide. This is because there are no moving parts and the device requires virtually no maintenance. Measurements are typically taken in seconds and the data can be logged to internal memory and downloaded via USB.

Tecsense sensors are CE, FCC, IC, KC, and MIC marked and meet the requirements of ASTM F2714-08 and the European and Canadian standards for Food Safety. The company is DIN ISO 9001/2015 certified*

Features

  • Accurate opto-chemical oxygen sensor
  • Easy to Use, On-the-Go analysis
  • Data logging and download via USB
  • Measures 0 - 2,000 ppb
  • Li-ion rechargeable batteries
  • Designed for the beverage, biological, and industrial applications
  • Arrives with certificate of calibration

Models

  • TS-600 - Dissolved Oxygen Meter
  • TS-700 - Sampling Dissolved Oxygen Meter
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Dissolved Oxygen Meters
Product Name Dissolved Oxygen Meter
Form Factor Modular
Unlock Full Specs
to access all available technical data

Similar Products

Sampling Dissolved Oxygen Meter -  - CO2Meter.com
Specs
Form Factor Modular
Dissolved O2 Range 0 to 2 ppm
Accuracy 20000 ppm
View Details