CnC Tech, LLC Power, Line Cables and Extension Cords 800-14-19D-RE-0004F

Description
4.00' (1.22m) Power Cord Red IEC 320-C20 To IEC 320-C13 SJT
Request a Quote Datasheet
Description
4.00' (1.22m) Power Cord Red IEC 320-C20 To IEC 320-C13 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1175-1352-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1175-1352-ND
Power, Line Cables and Extension Cords 1175-1352-ND
4.00' (1.22m) Power Cord Red IEC 320-C20 To IEC 320-C13 SJT

4.00' (1.22m) Power Cord Red IEC 320-C20 To IEC 320-C13 SJT

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 800-14-19D-RE-0004F - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
800-14-19D-RE-0004F
Cable Assemblies - Power, Line Cables and Extension Cords 800-14-19D-RE-0004F
CORD 14AWG IEC320C20 - 320C13 4'

CORD 14AWG IEC320C20 - 320C13 4'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1175-1352-ND 800-14-19D-RE-0004F
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-T1G8-E-5-N-S1G15 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type ITT M3
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
System cable - 706-2300/207-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Stacking Double Banana Plug to Cable Only, RG62B/U - 6252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023080 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details