CnC Tech, LLC Power, Line Cables and Extension Cords 800-12-32D-BL-0002F

Description
2.00' (609.6mm) Power Cord Black IEC 320-C20 To IEC 320-C19 SJT
Request a Quote Datasheet
Description
2.00' (609.6mm) Power Cord Black IEC 320-C20 To IEC 320-C19 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1175-1500-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1175-1500-ND
Power, Line Cables and Extension Cords 1175-1500-ND
2.00' (609.6mm) Power Cord Black IEC 320-C20 To IEC 320-C19 SJT

2.00' (609.6mm) Power Cord Black IEC 320-C20 To IEC 320-C19 SJT

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 800-12-32D-BL-0002F - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
800-12-32D-BL-0002F
Cable Assemblies - Power, Line Cables and Extension Cords 800-12-32D-BL-0002F
CORD 12AWG IEC320C20 - 320C19 2'

CORD 12AWG IEC320C20 - 320C19 2'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1175-1500-ND 800-12-32D-BL-0002F
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M8G3-K-2.5-LE3 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-104 Wire colors and connection numbers as per EN 60947-5-2
View Details
3 suppliers
System cable - 706-3140/402-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Male BNC Breakout to Miniature Alligator Clips - 9029-M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details