CnC Tech, LLC Pluggable Cables 761-20020-00075

Description
7 Position eSATA Plug to Plug 2.46' (750.00mm) Black Shielded
Request a Quote Datasheet
Description
7 Position eSATA Plug to Plug 2.46' (750.00mm) Black Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 1175-1181-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
1175-1181-ND
Pluggable Cables 1175-1181-ND
7 Position eSATA Plug to Plug 2.46' (750.00mm) Black Shielded

7 Position eSATA Plug to Plug 2.46' (750.00mm) Black Shielded

Buy Now Datasheet
Cable Assemblies - Pluggable Cables - 761-20020-00075 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
761-20020-00075
Cable Assemblies - Pluggable Cables 761-20020-00075
CABLE ASSY ESATA F-F 750MM

CABLE ASSY ESATA F-F 750MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1175-1181-ND 761-20020-00075
Product Name Pluggable Cables Cable Assemblies - Pluggable Cables
Cable Length 2.46 ft (7.5 dm) 2.46 ft (7.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details