CnC Tech, LLC Video Cables (DVI, HDMI) 743-60010-00100

Description
Cable Assembly HDMI-A Male to Mini DisplayPort Male 3.3' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly HDMI-A Male to Mini DisplayPort Male 3.3' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Cables (DVI, HDMI) - 1175-1771-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
1175-1771-ND
Video Cables (DVI, HDMI) 1175-1771-ND
Cable Assembly HDMI-A Male to Mini DisplayPort Male 3.3' (1.00m)

Cable Assembly HDMI-A Male to Mini DisplayPort Male 3.3' (1.00m)

Buy Now Datasheet
Video Cables (DVI, HDMI) - 743-60010-00100 - ODG (Origin Data Global)
Shenzhen, China
Video Cables (DVI, HDMI)
743-60010-00100
Video Cables (DVI, HDMI) 743-60010-00100
CBL HDMI-A M TO MIN DISPLAY M 1M

CBL HDMI-A M TO MIN DISPLAY M 1M

Supplier's Site Datasheet
Cable Assemblies - Video Cables (DVI, HDMI) - 743-60010-00100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
743-60010-00100
Cable Assemblies - Video Cables (DVI, HDMI) 743-60010-00100
CBL HDMI-A M TO MIN DISPLAY M 1M

CBL HDMI-A M TO MIN DISPLAY M 1M

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1175-1771-ND 743-60010-00100 743-60010-00100
Product Name Video Cables (DVI, HDMI) Video Cables (DVI, HDMI) Cable Assemblies - Video Cables (DVI, HDMI)
Application Video Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details