CnC Tech, LLC Video Cables (DVI, HDMI) 740-10010-00300

Description
Cable Assembly HDMI-A Male to HDMI-A Male 9.8' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly HDMI-A Male to HDMI-A Male 9.8' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Cables (DVI, HDMI) - 1175-1159-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
1175-1159-ND
Video Cables (DVI, HDMI) 1175-1159-ND
Cable Assembly HDMI-A Male to HDMI-A Male 9.8' (3.00m)

Cable Assembly HDMI-A Male to HDMI-A Male 9.8' (3.00m)

Buy Now Datasheet
Video Cables (DVI, HDMI) - 740-10010-00300 - ODG (Origin Data Global)
Shenzhen, China
Video Cables (DVI, HDMI)
740-10010-00300
Video Cables (DVI, HDMI) 740-10010-00300
CABLE M-M HDMI-A 3M SHLD

CABLE M-M HDMI-A 3M SHLD

Supplier's Site Datasheet
Cable Assemblies - Video Cables (DVI, HDMI) - 740-10010-00300 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
740-10010-00300
Cable Assemblies - Video Cables (DVI, HDMI) 740-10010-00300
CABLE M-M HDMI-A 3M SHLD

CABLE M-M HDMI-A 3M SHLD

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1175-1159-ND 740-10010-00300 740-10010-00300
Product Name Video Cables (DVI, HDMI) Video Cables (DVI, HDMI) Cable Assemblies - Video Cables (DVI, HDMI)
Application Video Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details