CnC Tech, LLC Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 3220-10-0300-00

Description
Win Source Part Number: 1146970-3220-10-0300 -00 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Number of Positions: 10 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 320 Mounting: SMD (SMT) Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.213" (5.40mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CNC Tech Other Names: 1175-1629,3220-10-03 00-00-ND,Q14324428-A Base Product Number: 3220-10
Request a Quote Datasheet
Description
Win Source Part Number: 1146970-3220-10-0300 -00 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Number of Positions: 10 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 320 Mounting: SMD (SMT) Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.213" (5.40mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CNC Tech Other Names: 1175-1629,3220-10-03 00-00-ND,Q14324428-A Base Product Number: 3220-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1146970-3220-10-0300-00 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1146970-3220-10-0300-00
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1146970-3220-10-0300-00
Win Source Part Number: 1146970-3220-10-0300 -00 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Number of Positions: 10 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 320 Mounting: SMD (SMT) Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.213" (5.40mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CNC Tech Other Names: 1175-1629,3220-10-03 00-00-ND,Q14324428-A Base Product Number: 3220-10

Win Source Part Number: 1146970-3220-10-0300-00
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Number of Positions: 10
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tray
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Standard Package: 320
Mounting: SMD (SMT)
Insulation Material: Polyamide (PA6T), Nylon 6T
Style: Board to Cable/Wire
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.213" (5.40mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: CNC Tech
Other Names: 1175-1629,3220-10-0300-00-ND,Q14324428-A
Base Product Number: 3220-10

Buy Now Datasheet
Headers, Male Pins - 3220-10-0300-00 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
3220-10-0300-00
Headers, Male Pins 3220-10-0300-00
CONN HEADER SMD 10POS 1.27MM

CONN HEADER SMD 10POS 1.27MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1146970-3220-10-0300-00 3220-10-0300-00
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Mounting SMT; SMD (SMT) SMT; Solder; Surface Mount
Current Rating 1 amps 1 amps
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Contact Plating Gold; Gold
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1217652-71918-150LF - Win Source Electronics
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole
Contact Plating Gold, GXT™
View Details
2 suppliers
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
16+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F3-04-16-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Shorting Plug .500
Specs
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plate
View Details