CnC Tech, LLC Cables, Wires - Single Conductor Cables (Hook-Up Wire) 3132-22-1-0500-008-1-TS

Description
Manufacturer: CNC Tech Win Source Part Number: 1334626-3132-22-1-05 00-008-1-TS Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Packaging: Spool Features: High Temperature, Oil Resistant Wire Gauge: 22 AWG Length: 25.00' (7.62m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Ratings: UL Style 3132 Conductor Strand: 17/0.0063" Conductor Material: Copper, Tinned Jacket (Insulation) Material: Silicone Rubber Jacket (Insulation) Diameter: 0.063" (1.60mm) Jacket Color: Orange Jacket (Insulation) Thickness: 0.015" (0.38mm) Temperature Range - Operating: -30°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Other Part Number: CN100A-25 Base Product Number: 3132-22 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: CNC Tech Win Source Part Number: 1334626-3132-22-1-05 00-008-1-TS Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Packaging: Spool Features: High Temperature, Oil Resistant Wire Gauge: 22 AWG Length: 25.00' (7.62m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Ratings: UL Style 3132 Conductor Strand: 17/0.0063" Conductor Material: Copper, Tinned Jacket (Insulation) Material: Silicone Rubber Jacket (Insulation) Diameter: 0.063" (1.60mm) Jacket Color: Orange Jacket (Insulation) Thickness: 0.015" (0.38mm) Temperature Range - Operating: -30°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Other Part Number: CN100A-25 Base Product Number: 3132-22 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Single Conductor Cables (Hook-Up Wire) - 1334626-3132-22-1-0500-008-1-TS - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1334626-3132-22-1-0500-008-1-TS
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1334626-3132-22-1-0500-008-1-TS
Manufacturer: CNC Tech Win Source Part Number: 1334626-3132-22-1-05 00-008-1-TS Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Packaging: Spool Features: High Temperature, Oil Resistant Wire Gauge: 22 AWG Length: 25.00' (7.62m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Ratings: UL Style 3132 Conductor Strand: 17/0.0063" Conductor Material: Copper, Tinned Jacket (Insulation) Material: Silicone Rubber Jacket (Insulation) Diameter: 0.063" (1.60mm) Jacket Color: Orange Jacket (Insulation) Thickness: 0.015" (0.38mm) Temperature Range - Operating: -30°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Other Part Number: CN100A-25 Base Product Number: 3132-22 RoHS Status: ROHS3 Compliant

Manufacturer: CNC Tech
Win Source Part Number: 1334626-3132-22-1-0500-008-1-TS
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Packaging: Spool
Features: High Temperature, Oil Resistant
Wire Gauge: 22 AWG
Length: 25.00' (7.62m)
Cable Type: Hook-Up
Voltage: 300V
Standard Package: 1
Ratings: UL Style 3132
Conductor Strand: 17/0.0063"
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Silicone Rubber
Jacket (Insulation) Diameter: 0.063" (1.60mm)
Jacket Color: Orange
Jacket (Insulation) Thickness: 0.015" (0.38mm)
Temperature Range - Operating: -30°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Other Part Number: CN100A-25
Base Product Number: 3132-22
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1334626-3132-22-1-0500-008-1-TS
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female Breakout with X100W Mini-Hooks - 1301 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details