CnC Tech, LLC Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 3020-10-0300-00

Description
Win Source Part Number: 1021923-3020-10-0300 -00 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Number of Positions: 10 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 130 Mounting: SMD (SMT) Insulation Material: Polyamide (PA6T), Nylon 6T; Polyamide (PA9T), Nylon 9T Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.354" (9.00mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CNC Tech Other Names: 1175-1621,3020-10-03 00-00-ND Base Product Number: 3020-10
Request a Quote Datasheet
Description
Win Source Part Number: 1021923-3020-10-0300 -00 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Number of Positions: 10 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 130 Mounting: SMD (SMT) Insulation Material: Polyamide (PA6T), Nylon 6T; Polyamide (PA9T), Nylon 9T Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.354" (9.00mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CNC Tech Other Names: 1175-1621,3020-10-03 00-00-ND Base Product Number: 3020-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1021923-3020-10-0300-00 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1021923-3020-10-0300-00
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1021923-3020-10-0300-00
Win Source Part Number: 1021923-3020-10-0300 -00 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Number of Positions: 10 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 130 Mounting: SMD (SMT) Insulation Material: Polyamide (PA6T), Nylon 6T; Polyamide (PA9T), Nylon 9T Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.354" (9.00mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CNC Tech Other Names: 1175-1621,3020-10-03 00-00-ND Base Product Number: 3020-10

Win Source Part Number: 1021923-3020-10-0300-00
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Number of Positions: 10
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tray
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Standard Package: 130
Mounting: SMD (SMT)
Insulation Material: Polyamide (PA6T), Nylon 6T; Polyamide (PA9T), Nylon 9T
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.354" (9.00mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: CNC Tech
Other Names: 1175-1621,3020-10-0300-00-ND
Base Product Number: 3020-10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1021923-3020-10-0300-00
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting SMT; SMD (SMT)
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
IC Socket Adapters - 2651081 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Two Piece 2
Specs
Product Type IC Socket
View Details
UFS High speed socket - 10101870J612A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
View Details