4 (2 Pair) Conductor Multi-Pair Cable Black 22 AWG, 24 AWG Braid 50.00' (15.24m)
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | CN578B-50-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Conductor | Copper, Tinned |
| Cable Shielding | Braid |