CnC Tech, LLC USB Cables 105-1032-RE-B0100

Description
USB 2.0 Cable A Male to C Male 3.28' (1.00m) Unshielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Male to C Male 3.28' (1.00m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 1175-2090-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
1175-2090-ND
USB Cables 1175-2090-ND
USB 2.0 Cable A Male to C Male 3.28' (1.00m) Unshielded

USB 2.0 Cable A Male to C Male 3.28' (1.00m) Unshielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 105-1032-RE-B0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
105-1032-RE-B0100
Cable Assemblies - USB Cables 105-1032-RE-B0100
CBL USB2.0 A PLUG TO C PLG 3.28'

CBL USB2.0 A PLUG TO C PLG 3.28'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1175-2090-ND 105-1032-RE-B0100
Product Name USB Cables Cable Assemblies - USB Cables
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2002-3400-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3140/400-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers