CnC Tech, LLC USB Cables 102-1072-BL-00100

Description
USB 2.0 Cable A Male to Micro A Male 3.28' (1.00m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Male to Micro A Male 3.28' (1.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 1175-1118-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
1175-1118-ND
USB Cables 1175-1118-ND
USB 2.0 Cable A Male to Micro A Male 3.28' (1.00m) Shielded

USB 2.0 Cable A Male to Micro A Male 3.28' (1.00m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 102-1072-BL-00100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
102-1072-BL-00100
Cable Assemblies - USB Cables 102-1072-BL-00100
CBL USB2.0 A PLG-MCR A PLG 3.28'

CBL USB2.0 A PLG-MCR A PLG 3.28'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1175-1118-ND 102-1072-BL-00100
Product Name USB Cables Cable Assemblies - USB Cables
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12/M8-S-G-1M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Twisted Pair Cable - 086679-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-24292-MM36LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details