CnC Tech, LLC USB Cables 101-1031-BL-00100

Description
USB 1.1 Cable A Male to Mini B Male 3.28' (1.00m) Shielded
Request a Quote Datasheet
Description
USB 1.1 Cable A Male to Mini B Male 3.28' (1.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 1175-1053-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
1175-1053-ND
USB Cables 1175-1053-ND
USB 1.1 Cable A Male to Mini B Male 3.28' (1.00m) Shielded

USB 1.1 Cable A Male to Mini B Male 3.28' (1.00m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 101-1031-BL-00100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
101-1031-BL-00100
Cable Assemblies - USB Cables 101-1031-BL-00100
CBL USB1.1 A PLG-MIN B PLG 3.28'

CBL USB1.1 A PLG-MIN B PLG 3.28'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1175-1053-ND 101-1031-BL-00100
Product Name USB Cables Cable Assemblies - USB Cables
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK2000-5600-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers