CnC Tech, LLC USB Cables 101-1010-BL-00300

Description
USB 1.1 Cable A Female to A Male 9.84' (3.00m) Shielded
Request a Quote Datasheet
Description
USB 1.1 Cable A Female to A Male 9.84' (3.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 1175-1031-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
1175-1031-ND
USB Cables 1175-1031-ND
USB 1.1 Cable A Female to A Male 9.84' (3.00m) Shielded

USB 1.1 Cable A Female to A Male 9.84' (3.00m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 101-1010-BL-00300 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
101-1010-BL-00300
Cable Assemblies - USB Cables 101-1010-BL-00300
CBL USB1.1 A RCPT TO A PLG 9.84'

CBL USB1.1 A RCPT TO A PLG 9.84'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1175-1031-ND 101-1010-BL-00300
Product Name USB Cables Cable Assemblies - USB Cables
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MM-72 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details