CMOSIS nv Digital 3D System on Chip Camera Module NanEye Stereo

Description
NanEye Stereo offers the smallest physical dimensions of a digital 3D, a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA’s proprietary data interface technology permits cable length’s up to 3m without any additional components at the distal end. Due to the low energy dissipation on the interface no complicated shielding is required to meet EMC norms. With it’s 2X250 x 250 pixels at 3um pitch the sensors provide clear and sharp images with outstanding MTF in a very compact size. A frame rate of 44FPS permit synchronization to any type of display. The NanEye sensor provides delay free, smooth video operation resulting in a safe operation and a clear diagnosis. The sensors are connected to minimal diameter cabling solutions. Footprint of just 2.2x1mm and height of 1.6mm (with integrated optics), due to Wafer Level packaging high precision of the 2 camera heads. Calibration and rectification is not mandatory, a variety of lens specifications are available with a order self-contained “block”, bio-compatible, with a plane Borofloat 33 glass. It is also possible under request the following options: No Black Paint, No Cable and No Bended Cable.
Datasheet
Description
NanEye Stereo offers the smallest physical dimensions of a digital 3D, a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA’s proprietary data interface technology permits cable length’s up to 3m without any additional components at the distal end. Due to the low energy dissipation on the interface no complicated shielding is required to meet EMC norms. With it’s 2X250 x 250 pixels at 3um pitch the sensors provide clear and sharp images with outstanding MTF in a very compact size. A frame rate of 44FPS permit synchronization to any type of display. The NanEye sensor provides delay free, smooth video operation resulting in a safe operation and a clear diagnosis. The sensors are connected to minimal diameter cabling solutions. Footprint of just 2.2x1mm and height of 1.6mm (with integrated optics), due to Wafer Level packaging high precision of the 2 camera heads. Calibration and rectification is not mandatory, a variety of lens specifications are available with a order self-contained “block”, bio-compatible, with a plane Borofloat 33 glass. It is also possible under request the following options: No Black Paint, No Cable and No Bended Cable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital 3D System on Chip Camera Module - NanEye Stereo - CMOSIS nv
Antwerpen, Belgium
Digital 3D System on Chip Camera Module
NanEye Stereo
Digital 3D System on Chip Camera Module NanEye Stereo
NanEye Stereo offers the smallest physical dimensions of a digital 3D, a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA’s proprietary data interface technology permits cable length’s up to 3m without any additional components at the distal end. Due to the low energy dissipation on the interface no complicated shielding is required to meet EMC norms. With it’s 2X250 x 250 pixels at 3um pitch the sensors provide clear and sharp images with outstanding MTF in a very compact size. A frame rate of 44FPS permit synchronization to any type of display. The NanEye sensor provides delay free, smooth video operation resulting in a safe operation and a clear diagnosis. The sensors are connected to minimal diameter cabling solutions. Footprint of just 2.2x1mm and height of 1.6mm (with integrated optics), due to Wafer Level packaging high precision of the 2 camera heads. Calibration and rectification is not mandatory, a variety of lens specifications are available with a order self-contained “block”, bio-compatible, with a plane Borofloat 33 glass. It is also possible under request the following options: No Black Paint, No Cable and No Bended Cable.

NanEye Stereo offers the smallest physical dimensions of a digital 3D, a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA’s proprietary data interface technology permits cable length’s up to 3m without any additional components at the distal end. Due to the low energy dissipation on the interface no complicated shielding is required to meet EMC norms. With it’s 2X250 x 250 pixels at 3um pitch the sensors provide clear and sharp images with outstanding MTF in a very compact size. A frame rate of 44FPS permit synchronization to any type of display. The NanEye sensor provides delay free, smooth video operation resulting in a safe operation and a clear diagnosis. The sensors are connected to minimal diameter cabling solutions. Footprint of just 2.2x1mm and height of 1.6mm (with integrated optics), due to Wafer Level packaging high precision of the 2 camera heads. Calibration and rectification is not mandatory, a variety of lens specifications are available with a order self-contained “block”, bio-compatible, with a plane Borofloat 33 glass. It is also possible under request the following options: No Black Paint, No Cable and No Bended Cable.

Supplier's Site Datasheet

Technical Specifications

  CMOSIS nv
Product Category CMOS Image Sensors
Product Number NanEye Stereo
Product Name Digital 3D System on Chip Camera Module
Image Sensor Type Color; monochrome, black and white
Array Type Area Array
Optical Format Stereo
Horizontal Pixels 500
Vertical Pixels 250
Unlock Full Specs
to access all available technical data

Similar Products

Hyperspectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
Line sensors, For spectrophotometry - S8378-512Q - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Pixel Size 500 µm (19.69 mils)
View Details
 - 7141470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 328
Supply Voltage 3.465 V
Operating Temperature 70 C (158 F)
View Details