CMOSIS nv High Sensitivity, Pipelined Global Shutter Cmos Image Sensor CMV4000

Description
The CMV4000 is a high sensitivity, pipelined global shutter CMOS image sensor with 2048 x 2048 pixel resolution capable of HD format. Pipelining allows exposure during read out. The state-of-the-art pixel architecture offers true correlated double sampling (CDS) reducing the fixed pattern noise and dark noise significantly. The imager integrates 16 LVDS channels each running at 480 Mbps resulting in a 180 fps frame rate at full resolution at 10 bit per pixel. Driving and read-out are programmed over a serial peripheral interface. An internal timing generator produces the signals needed for read-out and exposure control of the image sensor. External exposure triggering remains possible. A 12 bit per pixel mode is available at reduced frame rate. At this moment 2 versions of the CMV4000 are offered in production. Version 3 has been released in the summer of 2012 and offers on-chip PLL, black sun-protection and additional gain stages. More details can be found in a dedicated application note to be downloaded from our client zone. Version 3 is mechanically, electrically and functionally completely backwards compatible with version 2. This means that no hardware and/or firmware changes are needed in a camera system to support both versions. Version 2 will continue to be available for ordering to support existing camera designs.
Datasheet
Description
The CMV4000 is a high sensitivity, pipelined global shutter CMOS image sensor with 2048 x 2048 pixel resolution capable of HD format. Pipelining allows exposure during read out. The state-of-the-art pixel architecture offers true correlated double sampling (CDS) reducing the fixed pattern noise and dark noise significantly. The imager integrates 16 LVDS channels each running at 480 Mbps resulting in a 180 fps frame rate at full resolution at 10 bit per pixel. Driving and read-out are programmed over a serial peripheral interface. An internal timing generator produces the signals needed for read-out and exposure control of the image sensor. External exposure triggering remains possible. A 12 bit per pixel mode is available at reduced frame rate. At this moment 2 versions of the CMV4000 are offered in production. Version 3 has been released in the summer of 2012 and offers on-chip PLL, black sun-protection and additional gain stages. More details can be found in a dedicated application note to be downloaded from our client zone. Version 3 is mechanically, electrically and functionally completely backwards compatible with version 2. This means that no hardware and/or firmware changes are needed in a camera system to support both versions. Version 2 will continue to be available for ordering to support existing camera designs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Sensitivity, Pipelined Global Shutter Cmos Image Sensor - CMV4000 - CMOSIS nv
Antwerpen, Belgium
High Sensitivity, Pipelined Global Shutter Cmos Image Sensor
CMV4000
High Sensitivity, Pipelined Global Shutter Cmos Image Sensor CMV4000
The CMV4000 is a high sensitivity, pipelined global shutter CMOS image sensor with 2048 x 2048 pixel resolution capable of HD format. Pipelining allows exposure during read out. The state-of-the-art pixel architecture offers true correlated double sampling (CDS) reducing the fixed pattern noise and dark noise significantly. The imager integrates 16 LVDS channels each running at 480 Mbps resulting in a 180 fps frame rate at full resolution at 10 bit per pixel. Driving and read-out are programmed over a serial peripheral interface. An internal timing generator produces the signals needed for read-out and exposure control of the image sensor. External exposure triggering remains possible. A 12 bit per pixel mode is available at reduced frame rate. At this moment 2 versions of the CMV4000 are offered in production. Version 3 has been released in the summer of 2012 and offers on-chip PLL, black sun-protection and additional gain stages. More details can be found in a dedicated application note to be downloaded from our client zone. Version 3 is mechanically, electrically and functionally completely backwards compatible with version 2. This means that no hardware and/or firmware changes are needed in a camera system to support both versions. Version 2 will continue to be available for ordering to support existing camera designs.

The CMV4000 is a high sensitivity, pipelined global shutter CMOS image sensor with 2048 x 2048 pixel resolution capable of HD format. Pipelining allows exposure during read out. The state-of-the-art pixel architecture offers true correlated double sampling (CDS) reducing the fixed pattern noise and dark noise significantly. The imager integrates 16 LVDS channels each running at 480 Mbps resulting in a 180 fps frame rate at full resolution at 10 bit per pixel. Driving and read-out are programmed over a serial peripheral interface. An internal timing generator produces the signals needed for read-out and exposure control of the image sensor. External exposure triggering remains possible. A 12 bit per pixel mode is available at reduced frame rate. At this moment 2 versions of the CMV4000 are offered in production. Version 3 has been released in the summer of 2012 and offers on-chip PLL, black sun-protection and additional gain stages. More details can be found in a dedicated application note to be downloaded from our client zone. Version 3 is mechanically, electrically and functionally completely backwards compatible with version 2. This means that no hardware and/or firmware changes are needed in a camera system to support both versions. Version 2 will continue to be available for ordering to support existing camera designs.

Supplier's Site Datasheet

Technical Specifications

  CMOSIS nv
Product Category CMOS Image Sensors
Product Number CMV4000
Product Name High Sensitivity, Pipelined Global Shutter Cmos Image Sensor
Image Sensor Type Color; monochrome, black and white
Array Type Area Array
Optical Format 1"
Horizontal Pixels 2048
Vertical Pixels 2048
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For industry - S15611 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Pixel Size 200 µm (7.87 mils)
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details