CMOSIS nv High Sensitivity, Pipelined Global Shutter Cmos Image Sensor CMV2000

Description
The CMV2000 is a high sensitivity, pipelined global shutter CMOS image sensor with 2048 x 1088 pixel resolution capable of HD format. Pipelining allows exposure during read out. The state-of-the-art pixel architecture offers true correlated double sampling (CDS) reducing the fixed pattern noise and dark noise significantly. The imager integrates 16 LVDS channels each running at 480 Mbps resulting in a 340 fps frame rate at full resolution at 10 bit per pixel. Driving and read-out are programmed over a serial peripheral interface. An internal timing generator produces the signals needed for read-out and exposure control of the image sensor. External exposure triggering remains possible. A 12 bit per pixel mode is available at reduced frame rate. At this moment 2 versions of the CMV2000 are offered in production. Version 3 has been released early 2013 and offers on-chip PLL, black sun-protection and additional gain stages. More details can be found in a dedicated application note to be downloaded from our client zone. Version 3 is mechanically, electrically and functionally completely backwards compatible with version 2. This means that no hardware and/or firmware changes are needed in a camera system to support both versions.
Datasheet
Description
The CMV2000 is a high sensitivity, pipelined global shutter CMOS image sensor with 2048 x 1088 pixel resolution capable of HD format. Pipelining allows exposure during read out. The state-of-the-art pixel architecture offers true correlated double sampling (CDS) reducing the fixed pattern noise and dark noise significantly. The imager integrates 16 LVDS channels each running at 480 Mbps resulting in a 340 fps frame rate at full resolution at 10 bit per pixel. Driving and read-out are programmed over a serial peripheral interface. An internal timing generator produces the signals needed for read-out and exposure control of the image sensor. External exposure triggering remains possible. A 12 bit per pixel mode is available at reduced frame rate. At this moment 2 versions of the CMV2000 are offered in production. Version 3 has been released early 2013 and offers on-chip PLL, black sun-protection and additional gain stages. More details can be found in a dedicated application note to be downloaded from our client zone. Version 3 is mechanically, electrically and functionally completely backwards compatible with version 2. This means that no hardware and/or firmware changes are needed in a camera system to support both versions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Sensitivity, Pipelined Global Shutter Cmos Image Sensor - CMV2000 - CMOSIS nv
Antwerpen, Belgium
High Sensitivity, Pipelined Global Shutter Cmos Image Sensor
CMV2000
High Sensitivity, Pipelined Global Shutter Cmos Image Sensor CMV2000
The CMV2000 is a high sensitivity, pipelined global shutter CMOS image sensor with 2048 x 1088 pixel resolution capable of HD format. Pipelining allows exposure during read out. The state-of-the-art pixel architecture offers true correlated double sampling (CDS) reducing the fixed pattern noise and dark noise significantly. The imager integrates 16 LVDS channels each running at 480 Mbps resulting in a 340 fps frame rate at full resolution at 10 bit per pixel. Driving and read-out are programmed over a serial peripheral interface. An internal timing generator produces the signals needed for read-out and exposure control of the image sensor. External exposure triggering remains possible. A 12 bit per pixel mode is available at reduced frame rate. At this moment 2 versions of the CMV2000 are offered in production. Version 3 has been released early 2013 and offers on-chip PLL, black sun-protection and additional gain stages. More details can be found in a dedicated application note to be downloaded from our client zone. Version 3 is mechanically, electrically and functionally completely backwards compatible with version 2. This means that no hardware and/or firmware changes are needed in a camera system to support both versions.

The CMV2000 is a high sensitivity, pipelined global shutter CMOS image sensor with 2048 x 1088 pixel resolution capable of HD format. Pipelining allows exposure during read out. The state-of-the-art pixel architecture offers true correlated double sampling (CDS) reducing the fixed pattern noise and dark noise significantly. The imager integrates 16 LVDS channels each running at 480 Mbps resulting in a 340 fps frame rate at full resolution at 10 bit per pixel. Driving and read-out are programmed over a serial peripheral interface. An internal timing generator produces the signals needed for read-out and exposure control of the image sensor. External exposure triggering remains possible. A 12 bit per pixel mode is available at reduced frame rate. At this moment 2 versions of the CMV2000 are offered in production. Version 3 has been released early 2013 and offers on-chip PLL, black sun-protection and additional gain stages. More details can be found in a dedicated application note to be downloaded from our client zone. Version 3 is mechanically, electrically and functionally completely backwards compatible with version 2. This means that no hardware and/or firmware changes are needed in a camera system to support both versions.

Supplier's Site Datasheet

Technical Specifications

  CMOSIS nv
Product Category CMOS Image Sensors
Product Number CMV2000
Product Name High Sensitivity, Pipelined Global Shutter Cmos Image Sensor
Image Sensor Type Color; monochrome, black and white
Array Type Area Array
Optical Format 2/3"
Horizontal Pixels 2048
Vertical Pixels 1088
Unlock Full Specs
to access all available technical data

Similar Products

Hyperspectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
InGaAs image sensors, Line sensors - G11508-256SA - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 256
Pixel Size 500 µm (19.69 mils)
View Details