The LED, Green, T-1 3/4 (5mm), 20mcd, 562nm from CML Innovative Technologies is a through-hole component designed for various lighting applications. It features a peak emission wavelength of 562nm, producing a luminous intensity of 20mcd at a forward current of 20mA. The forward voltage is typically 2.2V, with a maximum of 3.0V. This LED has a viewing angle of 75 degrees, making it suitable for applications requiring a wide dispersion of light. The device operates within a temperature range of -55°C to +100°C and has a maximum power dissipation of 120mW, with a derating of 1.6mW/°C above 25°C. It can handle a continuous forward current of 30mA and a peak forward current of 90mA for short durations. The LED is RoHS compliant and adheres to specified quality standards, ensuring reliability in various applications.
LED, GREEN, T-1 3/4 (5MM), 20MCD, 562NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:562nm; Luminous Intensity:20mcd; Viewing Angle:75°; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 23M5503 |
| Product Name | Led, Green, T-1 3/4 (5Mm), 20Mcd, 562Nm; Led Color Cml Innovative Technologies |
| LED Package: | T-1 3/4 (5mm) |
| LED Type | Green; Green |
| Peak Wavelength | 562 nm (5620 Å) |
| Viewing Angle | 75 degrees |