CML Technologies GmbH & Co. KG Led, Green, 5Mm X 2Mm, 4Mcd, 562Nm; Led Color Cml Innovative Technologies V54123-17

Description
LED, GREEN, 5MM X 2MM, 4MCD, 562NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2mm x 5mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:562nm; Luminous Intensity:4mcd; Viewing Angle:100°; Product Range:- RoHS Compliant: Yes
Description
LED, GREEN, 5MM X 2MM, 4MCD, 562NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2mm x 5mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:562nm; Luminous Intensity:4mcd; Viewing Angle:100°; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a green LED with dimensions of 5mm x 2mm, featuring a luminous intensity of 4 millicandela (mcd) and a peak wavelength of 562 nanometers (nm). It operates at a forward current of 20mA and has a typical forward voltage of 2.2V. The viewing angle is 100 degrees, making it suitable for applications requiring wide illumination. This LED is designed for through-hole mounting and is compliant with RoHS standards, indicating it is free from hazardous substances. It is typically used in applications such as backlighting, illuminated buttons, and panel indicators.

Datasheet Summary
Powered by GS/AI

The product is a green LED with dimensions of 5mm x 2mm, featuring a luminous intensity of 4 millicandela (mcd) and a peak wavelength of 562 nanometers (nm). It operates at a forward current of 20mA and has a typical forward voltage of 2.2V. The viewing angle is 100 degrees, making it suitable for applications requiring wide illumination. This LED is designed for through-hole mounting and is compliant with RoHS standards, indicating it is free from hazardous substances. It is typically used in applications such as backlighting, illuminated buttons, and panel indicators.

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 5Mm X 2Mm, 4Mcd, 562Nm; Led Color Cml Innovative Technologies - 23M5499 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 5Mm X 2Mm, 4Mcd, 562Nm; Led Color Cml Innovative Technologies
23M5499
Led, Green, 5Mm X 2Mm, 4Mcd, 562Nm; Led Color Cml Innovative Technologies 23M5499
LED, GREEN, 5MM X 2MM, 4MCD, 562NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2mm x 5mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:562nm; Luminous Intensity:4mcd; Viewing Angle:100°; Product Range:- RoHS Compliant: Yes

LED, GREEN, 5MM X 2MM, 4MCD, 562NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2mm x 5mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:562nm; Luminous Intensity:4mcd; Viewing Angle:100°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 23M5499
Product Name Led, Green, 5Mm X 2Mm, 4Mcd, 562Nm; Led Color Cml Innovative Technologies
LED Package: 2mm x 5mm
LED Type Green; Green
Peak Wavelength 562 nm (5620 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
E4A Red LED Module - MD-HK-A4-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 480 milliwatts
View Details