CML Technologies GmbH & Co. KG Led, Yellow, T-1 3/4 (5Mm), 15Mcd, 585Nm; Led Color Cml Innovative Technologies V5353

Description
LED, YELLOW, T-1 3/4 (5MM), 15MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:15mcd; Viewing Angle:65°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, T-1 3/4 (5MM), 15MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:15mcd; Viewing Angle:65°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 3/4 (5Mm), 15Mcd, 585Nm; Led Color Cml Innovative Technologies - 23M5497 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 15Mcd, 585Nm; Led Color Cml Innovative Technologies
23M5497
Led, Yellow, T-1 3/4 (5Mm), 15Mcd, 585Nm; Led Color Cml Innovative Technologies 23M5497
LED, YELLOW, T-1 3/4 (5MM), 15MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:15mcd; Viewing Angle:65°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 15MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:15mcd; Viewing Angle:65°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 23M5497
Product Name Led, Yellow, T-1 3/4 (5Mm), 15Mcd, 585Nm; Led Color Cml Innovative Technologies
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 65 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Indication - Discrete - 289-1200-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type White
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details