CML Technologies GmbH & Co. KG Led, Yellow, 6Mcd, 585Nm; Led Color Cml Innovative Technologies V53124A

Description
LED, YELLOW, 6MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:6mcd; Viewing Angle:100°; Lens Shape:Rectangular; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 6MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:6mcd; Viewing Angle:100°; Lens Shape:Rectangular; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 6Mcd, 585Nm; Led Color Cml Innovative Technologies - 25M8676 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 6Mcd, 585Nm; Led Color Cml Innovative Technologies
25M8676
Led, Yellow, 6Mcd, 585Nm; Led Color Cml Innovative Technologies 25M8676
LED, YELLOW, 6MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:6mcd; Viewing Angle:100°; Lens Shape:Rectangular; MSL:- RoHS Compliant: Yes

LED, YELLOW, 6MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:6mcd; Viewing Angle:100°; Lens Shape:Rectangular; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 25M8676
Product Name Led, Yellow, 6Mcd, 585Nm; Led Color Cml Innovative Technologies
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 100 degrees
Luminous Intensity 6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details