CML Technologies GmbH & Co. KG Led Panel Mount Indicator, Snap-In, Yellow, 8 Mm, Not Rated Rohs Compliant Cml Innovative Technologies T010029

Description
LED Panel Mount Indicator, Snap-in, Yellow, 8 mm, Not Rated RoHS Compliant: Yes
Description
LED Panel Mount Indicator, Snap-in, Yellow, 8 mm, Not Rated RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LED Panel Mount Indicator is an 8 mm snap-in component featuring a yellow LED. It is designed for various applications and is compliant with RoHS standards. The indicator is part of a series that includes options for different colors and voltage ratings. This specific model is not rated for any specific voltage, making it suitable for general use in projects where a yellow indicator light is required. The compact size and snap-in design facilitate easy installation in panel applications.

Datasheet Summary
Powered by GS/AI

The LED Panel Mount Indicator is an 8 mm snap-in component featuring a yellow LED. It is designed for various applications and is compliant with RoHS standards. The indicator is part of a series that includes options for different colors and voltage ratings. This specific model is not rated for any specific voltage, making it suitable for general use in projects where a yellow indicator light is required. The compact size and snap-in design facilitate easy installation in panel applications.

Suppliers

Company
Product
Description
Supplier Links
Led Panel Mount Indicator, Snap-In, Yellow, 8 Mm, Not Rated Rohs Compliant Cml Innovative Technologies - 45Y8778 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Snap-In, Yellow, 8 Mm, Not Rated Rohs Compliant Cml Innovative Technologies
45Y8778
Led Panel Mount Indicator, Snap-In, Yellow, 8 Mm, Not Rated Rohs Compliant Cml Innovative Technologies 45Y8778
LED Panel Mount Indicator, Snap-in, Yellow, 8 mm, Not Rated RoHS Compliant: Yes

LED Panel Mount Indicator, Snap-in, Yellow, 8 mm, Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 45Y8778
Product Name Led Panel Mount Indicator, Snap-In, Yellow, 8 Mm, Not Rated Rohs Compliant Cml Innovative Technologies
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043933 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - 90-C4SMA-RGY-CS4V1BB1-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 590 nm (5900 Å)
View Details