CML Technologies GmbH & Co. KG Led, Red, T-1 3/4 (5Mm), 100 Μcd, 660Nm; Led Color Cml Innovative Technologies CMD5055

Description
LED, RED, T-1 3/4 (5MM), 100 µCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:660nm; Luminous Intensity:100µcd; Viewing Angle:150°; MSL:- RoHS Compliant: Yes
Description
LED, RED, T-1 3/4 (5MM), 100 µCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:660nm; Luminous Intensity:100µcd; Viewing Angle:150°; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 100 Μcd, 660Nm; Led Color Cml Innovative Technologies - 23M5494 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 100 Μcd, 660Nm; Led Color Cml Innovative Technologies
23M5494
Led, Red, T-1 3/4 (5Mm), 100 Μcd, 660Nm; Led Color Cml Innovative Technologies 23M5494
LED, RED, T-1 3/4 (5MM), 100 µCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:660nm; Luminous Intensity:100µcd; Viewing Angle:150°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 100 µCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:660nm; Luminous Intensity:100µcd; Viewing Angle:150°; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 23M5494
Product Name Led, Red, T-1 3/4 (5Mm), 100 Μcd, 660Nm; Led Color Cml Innovative Technologies
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 846-SLR-343MCT32CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 563 nm (5630 Å)
View Details
3 suppliers
LED Indication - Discrete - 67-1707-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
4 suppliers