CML Technologies GmbH & Co. KG Led, Red, T-1 3/4 (5Mm), 500 Μcd, 660Nm; Led Color Cml Innovative Technologies CMD5053

Description
LED, RED, T-1 3/4 (5MM), 500 µCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:660nm; Luminous Intensity:500µcd; Viewing Angle:80°; MSL:- RoHS Compliant: Yes
Description
LED, RED, T-1 3/4 (5MM), 500 µCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:660nm; Luminous Intensity:500µcd; Viewing Angle:80°; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 500 Μcd, 660Nm; Led Color Cml Innovative Technologies - 23M5493 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 500 Μcd, 660Nm; Led Color Cml Innovative Technologies
23M5493
Led, Red, T-1 3/4 (5Mm), 500 Μcd, 660Nm; Led Color Cml Innovative Technologies 23M5493
LED, RED, T-1 3/4 (5MM), 500 µCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:660nm; Luminous Intensity:500µcd; Viewing Angle:80°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 500 µCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:660nm; Luminous Intensity:500µcd; Viewing Angle:80°; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 23M5493
Product Name Led, Red, T-1 3/4 (5Mm), 500 Μcd, 660Nm; Led Color Cml Innovative Technologies
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details