CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 12.7Mm, Red, 28V; Led Color Cml Innovative Technologies 6346002505R

Description
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:30mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:30mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12.7Mm, Red, 28V; Led Color Cml Innovative Technologies - 16M3588 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12.7Mm, Red, 28V; Led Color Cml Innovative Technologies
16M3588
Panel Mount Indicator, Led, 12.7Mm, Red, 28V; Led Color Cml Innovative Technologies 16M3588
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:30mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:30mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16M3588
Product Name Panel Mount Indicator, Led, 12.7Mm, Red, 28V; Led Color Cml Innovative Technologies
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Indication - Discrete - 1125-1440-ND - DigiKey
Specs
LED Package: Radial
LED Type Green; Blue; Multi-Colored
Peak Wavelength 507 nm (5070 Å)
View Details
Small chip LED with reflector - SMLMN2WB1CW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type White
Optical Power Output 68 milliwatts
View Details
2 suppliers