CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 12.7Mm, Amber, 28V; Led Color Cml Innovative Technologies 6346001505A

Description
PANEL MOUNT INDICATOR, LED, 12.7MM, AMBER, 28V; LED Color:Amber; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:30mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12.7MM, AMBER, 28V; LED Color:Amber; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:30mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12.7Mm, Amber, 28V; Led Color Cml Innovative Technologies - 18M1575 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12.7Mm, Amber, 28V; Led Color Cml Innovative Technologies
18M1575
Panel Mount Indicator, Led, 12.7Mm, Amber, 28V; Led Color Cml Innovative Technologies 18M1575
PANEL MOUNT INDICATOR, LED, 12.7MM, AMBER, 28V; LED Color:Amber; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:30mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12.7MM, AMBER, 28V; LED Color:Amber; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:30mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 18M1575
Product Name Panel Mount Indicator, Led, 12.7Mm, Amber, 28V; Led Color Cml Innovative Technologies
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details
3.2X1.6MM RED SMD LED - AP3216SURCK - Kingbright Corporation
Specs
LED Package: 1206 LED Height-1.1mm
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
4 suppliers