LED INDICATOR, PANEL, 12.7MM, GREEN; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:12.7mm; Forward Current If:30mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 38Y9563 |
| Product Name | Led Indicator, Panel, 12.7Mm, Green; Led Color Cml Innovative Technologies |
| LED Type | Green; Green |