CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 12.7Mm, Amber,; Led Color Cml Innovative Technologies 6340-001-505A

Description
PANEL MOUNT INDICATOR, LED, 12.7MM, AMBER,; LED Color:Amber; Operating Voltage:-; Mounting Hole Dia:12.7mm; Forward Current If:30mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12.7MM, AMBER,; LED Color:Amber; Operating Voltage:-; Mounting Hole Dia:12.7mm; Forward Current If:30mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12.7Mm, Amber,; Led Color Cml Innovative Technologies - 23M9262 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12.7Mm, Amber,; Led Color Cml Innovative Technologies
23M9262
Panel Mount Indicator, Led, 12.7Mm, Amber,; Led Color Cml Innovative Technologies 23M9262
PANEL MOUNT INDICATOR, LED, 12.7MM, AMBER,; LED Color:Amber; Operating Voltage:-; Mounting Hole Dia:12.7mm; Forward Current If:30mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12.7MM, AMBER,; LED Color:Amber; Operating Voltage:-; Mounting Hole Dia:12.7mm; Forward Current If:30mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 23M9262
Product Name Panel Mount Indicator, Led, 12.7Mm, Amber,; Led Color Cml Innovative Technologies
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details