CML Technologies GmbH & Co. KG Connector, Push-On, 2X0.5Mm; Product Range Cml Innovative Technologies 40220040

Description
CONNECTOR, PUSH-ON, 2X0.5MM; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:-; Contact Plating:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PUSH-ON, 2X0.5MM; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:-; Contact Plating:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Push-On, 2X0.5Mm; Product Range Cml Innovative Technologies - 54M2724 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Push-On, 2X0.5Mm; Product Range Cml Innovative Technologies
54M2724
Connector, Push-On, 2X0.5Mm; Product Range Cml Innovative Technologies 54M2724
CONNECTOR, PUSH-ON, 2X0.5MM; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:-; Contact Plating:-; SVHC:No SVHC RoHS Compliant: Yes

CONNECTOR, PUSH-ON, 2X0.5MM; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:-; Contact Plating:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 54M2724
Product Name Connector, Push-On, 2X0.5Mm; Product Range Cml Innovative Technologies
Shape / Form Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
Bellows Electrical Contact - SK-18646 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details