LEAD, 2.0X0.5 TAB, RED, 0.3M; Connector to Connector:Crimp Receptacle to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Colour:Red; Product Range:-; SVHC:No SVHC (15-Jan-2018); Assembly Cable Type:Lead RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 26M7126 |
| Product Name | Lead, 2.0X0.5 Tab, Red, 0.3M; Connector To Connector Cml Innovative Technologies |
| Cable Length | 0.9843 ft (3 dm) |