PANEL MOUNT INDICATOR, LED, 8MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:45mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 26M6173 |
| Product Name | Panel Mount Indicator, Led, 8Mm, Red, 24V; Led Color Cml Innovative Technologies |
| LED Type | Red; Red |