CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 19Mm, Red, 230V; Led Color Cml Innovative Technologies 19740230

Description
PANEL MOUNT INDICATOR, LED, 19MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:19mm; Forward Current If:3mA; Luminous Intensity:300mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:19mm; Forward Current If:3mA; Luminous Intensity:300mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, Red, 230V; Led Color Cml Innovative Technologies - 16M0459 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, Red, 230V; Led Color Cml Innovative Technologies
16M0459
Panel Mount Indicator, Led, 19Mm, Red, 230V; Led Color Cml Innovative Technologies 16M0459
PANEL MOUNT INDICATOR, LED, 19MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:19mm; Forward Current If:3mA; Luminous Intensity:300mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:19mm; Forward Current If:3mA; Luminous Intensity:300mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16M0459
Product Name Panel Mount Indicator, Led, 19Mm, Red, 230V; Led Color Cml Innovative Technologies
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LEDs - 264781 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Forward Voltage 3.3 volts
View Details
2 suppliers
Specs
LED Type Red; Red (x 4)
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 160 degrees
View Details