CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 19Mm, Yellow, 130V; Led Color Cml Innovative Technologies 19740132

Description
PANEL MOUNT INDICATOR, LED, 19MM, YELLOW, 130V; LED Color:Yellow; Operating Voltage:130VAC; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:400mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, YELLOW, 130V; LED Color:Yellow; Operating Voltage:130VAC; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:400mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, Yellow, 130V; Led Color Cml Innovative Technologies - 16M0458 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, Yellow, 130V; Led Color Cml Innovative Technologies
16M0458
Panel Mount Indicator, Led, 19Mm, Yellow, 130V; Led Color Cml Innovative Technologies 16M0458
PANEL MOUNT INDICATOR, LED, 19MM, YELLOW, 130V; LED Color:Yellow; Operating Voltage:130VAC; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:400mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, YELLOW, 130V; LED Color:Yellow; Operating Voltage:130VAC; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:400mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16M0458
Product Name Panel Mount Indicator, Led, 19Mm, Yellow, 130V; Led Color Cml Innovative Technologies
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169855 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details