CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 19Mm, White, 24V; Led Color Cml Innovative Technologies 1971035W

Description
PANEL MOUNT INDICATOR, LED, 19MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:19mm; Forward Current If:14mA; Luminous Intensity:650mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:White RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:19mm; Forward Current If:14mA; Luminous Intensity:650mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, White, 24V; Led Color Cml Innovative Technologies - 93K6751 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, White, 24V; Led Color Cml Innovative Technologies
93K6751
Panel Mount Indicator, Led, 19Mm, White, 24V; Led Color Cml Innovative Technologies 93K6751
PANEL MOUNT INDICATOR, LED, 19MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:19mm; Forward Current If:14mA; Luminous Intensity:650mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:White RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:19mm; Forward Current If:14mA; Luminous Intensity:650mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6751
Product Name Panel Mount Indicator, Led, 19Mm, White, 24V; Led Color Cml Innovative Technologies
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Led Strip, Cool/warm White, 50W, 5M; Light Strip Length Jkl Components - 68X0051 - Newark, An Avnet Company
Specs
LED Type White; White
Array Array
Number of Array Elements 300LEDs
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details