CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 19Mm, Green, 24V; Led Color Cml Innovative Technologies 19710355

Description
PANEL MOUNT INDICATOR, LED, 19MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:19mm; Forward Current If:14mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:19mm; Forward Current If:14mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, Green, 24V; Led Color Cml Innovative Technologies - 93K6754 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, Green, 24V; Led Color Cml Innovative Technologies
93K6754
Panel Mount Indicator, Led, 19Mm, Green, 24V; Led Color Cml Innovative Technologies 93K6754
PANEL MOUNT INDICATOR, LED, 19MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:19mm; Forward Current If:14mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:19mm; Forward Current If:14mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6754
Product Name Panel Mount Indicator, Led, 19Mm, Green, 24V; Led Color Cml Innovative Technologies
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details