CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 19Mm, Yellow, 24V; Led Color Cml Innovative Technologies 19710352

Description
PANEL MOUNT INDICATOR, LED, 19MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:19mm; Forward Current If:16mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:19mm; Forward Current If:16mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, Yellow, 24V; Led Color Cml Innovative Technologies - 93K6753 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, Yellow, 24V; Led Color Cml Innovative Technologies
93K6753
Panel Mount Indicator, Led, 19Mm, Yellow, 24V; Led Color Cml Innovative Technologies 93K6753
PANEL MOUNT INDICATOR, LED, 19MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:19mm; Forward Current If:16mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Yellow RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:19mm; Forward Current If:16mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6753
Product Name Panel Mount Indicator, Led, 19Mm, Yellow, 24V; Led Color Cml Innovative Technologies
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 25 degrees
View Details
4.0X4.0MM RA WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - AA4040VWD1S - Kingbright Corporation
Specs
LED Package: Right Angle White SMD LED
LED Type White
Viewing Angle 120 degrees
View Details