CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 19Mm, Green, 12V; Led Color Cml Innovative Technologies 19710255

Description
PANEL MOUNT INDICATOR, LED, 19MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:19mm; Forward Current If:14mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:19mm; Forward Current If:14mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, Green, 12V; Led Color Cml Innovative Technologies - 93K6749 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, Green, 12V; Led Color Cml Innovative Technologies
93K6749
Panel Mount Indicator, Led, 19Mm, Green, 12V; Led Color Cml Innovative Technologies 93K6749
PANEL MOUNT INDICATOR, LED, 19MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:19mm; Forward Current If:14mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:19mm; Forward Current If:14mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6749
Product Name Panel Mount Indicator, Led, 19Mm, Green, 12V; Led Color Cml Innovative Technologies
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR343BBT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 140 degrees
View Details