CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 19Mm, Red, 12V; Led Color Cml Innovative Technologies 19710250

Description
PANEL MOUNT INDICATOR, LED, 19MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:19mm; Forward Current If:16mA; Luminous Intensity:1.5cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:19mm; Forward Current If:16mA; Luminous Intensity:1.5cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, Red, 12V; Led Color Cml Innovative Technologies - 93K6747 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, Red, 12V; Led Color Cml Innovative Technologies
93K6747
Panel Mount Indicator, Led, 19Mm, Red, 12V; Led Color Cml Innovative Technologies 93K6747
PANEL MOUNT INDICATOR, LED, 19MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:19mm; Forward Current If:16mA; Luminous Intensity:1.5cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:19mm; Forward Current If:16mA; Luminous Intensity:1.5cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6747
Product Name Panel Mount Indicator, Led, 19Mm, Red, 12V; Led Color Cml Innovative Technologies
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 846-SLI-325URT31WTB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1285-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details