CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 22Mm, Red, 24V; Led Color Cml Innovative Technologies 19530350

Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 24V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:22mm; Forward Current If:19mA; Luminous Intensity:160mcd; IP / NEMA Rating:IP67; Product Range:-; Bezel Colour:Bright Chrome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 24V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:22mm; Forward Current If:19mA; Luminous Intensity:160mcd; IP / NEMA Rating:IP67; Product Range:-; Bezel Colour:Bright Chrome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Red, 24V; Led Color Cml Innovative Technologies - 93T4226 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Red, 24V; Led Color Cml Innovative Technologies
93T4226
Panel Mount Indicator, Led, 22Mm, Red, 24V; Led Color Cml Innovative Technologies 93T4226
PANEL MOUNT INDICATOR, LED, 22MM, RED, 24V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:22mm; Forward Current If:19mA; Luminous Intensity:160mcd; IP / NEMA Rating:IP67; Product Range:-; Bezel Colour:Bright Chrome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, RED, 24V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:22mm; Forward Current If:19mA; Luminous Intensity:160mcd; IP / NEMA Rating:IP67; Product Range:-; Bezel Colour:Bright Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93T4226
Product Name Panel Mount Indicator, Led, 22Mm, Red, 24V; Led Color Cml Innovative Technologies
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE5066S1J-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round with Standoff
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Reverse mount available 2-Color chip LED - SML-825MVW - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 630 nm (5720 to 6300 Å)
View Details
2 suppliers