CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Red, 130Vac; Led Color Cml Innovative Technologies 19511330

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 130VAC; LED Color:Red; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:36mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:130VAC RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 130VAC; LED Color:Red; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:36mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:130VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 130Vac; Led Color Cml Innovative Technologies - 02M8848 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 130Vac; Led Color Cml Innovative Technologies
02M8848
Panel Mount Indicator, Led, 8Mm, Red, 130Vac; Led Color Cml Innovative Technologies 02M8848
PANEL MOUNT INDICATOR, LED, 8MM, RED, 130VAC; LED Color:Red; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:36mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:130VAC RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 130VAC; LED Color:Red; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:36mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:130VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 02M8848
Product Name Panel Mount Indicator, Led, 8Mm, Red, 130Vac; Led Color Cml Innovative Technologies
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE9460N2 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Flat Top
LED Type Infrared
Peak Wavelength 950 nm (9500 Å)
View Details