CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Green, 230V; Led Color Cml Innovative Technologies 19510431

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:5mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Green RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:5mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Green RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, part number 93K6745, features an 8mm mounting hole diameter and operates at a voltage of 230VAC. It emits a green light with a luminous intensity of 5 millicandela (mcd) and has a forward current of 3mA. The indicator is rated IP67, indicating it is dust-tight and can withstand immersion in water, making it suitable for various environmental conditions. This product is RoHS compliant, ensuring it meets environmental standards regarding hazardous substances. The bulb size is 5mm, which is a common size for panel mount indicators.

Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, part number 93K6745, features an 8mm mounting hole diameter and operates at a voltage of 230VAC. It emits a green light with a luminous intensity of 5 millicandela (mcd) and has a forward current of 3mA. The indicator is rated IP67, indicating it is dust-tight and can withstand immersion in water, making it suitable for various environmental conditions. This product is RoHS compliant, ensuring it meets environmental standards regarding hazardous substances. The bulb size is 5mm, which is a common size for panel mount indicators.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green, 230V; Led Color Cml Innovative Technologies - 93K6745 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 230V; Led Color Cml Innovative Technologies
93K6745
Panel Mount Indicator, Led, 8Mm, Green, 230V; Led Color Cml Innovative Technologies 93K6745
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:5mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:5mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6745
Product Name Panel Mount Indicator, Led, 8Mm, Green, 230V; Led Color Cml Innovative Technologies
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLA-360MT - ROHM Semiconductor USA, LLC
Specs
LED Type Yellow; Green; Transparent Colorless
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 40 degrees
View Details
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 160 degrees
View Details