CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Red, 230V; Led Color Cml Innovative Technologies 19510430

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:22mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:22mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 230V; Led Color Cml Innovative Technologies - 93K6744 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 230V; Led Color Cml Innovative Technologies
93K6744
Panel Mount Indicator, Led, 8Mm, Red, 230V; Led Color Cml Innovative Technologies 93K6744
PANEL MOUNT INDICATOR, LED, 8MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:22mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:22mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6744
Product Name Panel Mount Indicator, Led, 8Mm, Red, 230V; Led Color Cml Innovative Technologies
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
High Brightness LED - C566C-RFN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Oval
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
EXCELED™ series - SLI-343D8U - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers