CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Yellow, 130V; Led Color Cml Innovative Technologies 19510332

Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 130V; LED Color:Yellow; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 130V; LED Color:Yellow; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Yellow, 130V; Led Color Cml Innovative Technologies - 93K6743 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Yellow, 130V; Led Color Cml Innovative Technologies
93K6743
Panel Mount Indicator, Led, 8Mm, Yellow, 130V; Led Color Cml Innovative Technologies 93K6743
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 130V; LED Color:Yellow; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Yellow RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 130V; LED Color:Yellow; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6743
Product Name Panel Mount Indicator, Led, 8Mm, Yellow, 130V; Led Color Cml Innovative Technologies
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186859 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details