CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Green, 130V; Led Color Cml Innovative Technologies 19510131

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 130V; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 130V; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green, 130V; Led Color Cml Innovative Technologies - 26M6160 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 130V; Led Color Cml Innovative Technologies
26M6160
Panel Mount Indicator, Led, 8Mm, Green, 130V; Led Color Cml Innovative Technologies 26M6160
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 130V; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 130V; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M6160
Product Name Panel Mount Indicator, Led, 8Mm, Green, 130V; Led Color Cml Innovative Technologies
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Blue
Viewing Angle 18 degrees
View Details
2 suppliers